Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors PCSB2/0-4-6

Description
Win Source Part Number: 1084402-PCSB2/0-4-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: PCSB Color: Clear Termination: Screw Package: Bulk Wire Gauge: 2/0-14 AWG Standard Package: 1 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 4 Alternative Parts (Cross-Reference): PCSB4-4S-6Y; PCSB4-2S-12Y; PCSB2/0-2S-6; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 07498377450,298-1535 1,PCSB2/0-4-6-ND Base Product Number: PCS
Request a Quote Datasheet
Description
Win Source Part Number: 1084402-PCSB2/0-4-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: PCSB Color: Clear Termination: Screw Package: Bulk Wire Gauge: 2/0-14 AWG Standard Package: 1 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 4 Alternative Parts (Cross-Reference): PCSB4-4S-6Y; PCSB4-2S-12Y; PCSB2/0-2S-6; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 07498377450,298-1535 1,PCSB2/0-4-6-ND Base Product Number: PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1084402-PCSB2/0-4-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1084402-PCSB2/0-4-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1084402-PCSB2/0-4-6
Win Source Part Number: 1084402-PCSB2/0-4-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: PCSB Color: Clear Termination: Screw Package: Bulk Wire Gauge: 2/0-14 AWG Standard Package: 1 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 4 Alternative Parts (Cross-Reference): PCSB4-4S-6Y; PCSB4-2S-12Y; PCSB2/0-2S-6; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 07498377450,298-1535 1,PCSB2/0-4-6-ND Base Product Number: PCS

Win Source Part Number: 1084402-PCSB2/0-4-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 2/0-14 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 4
Alternative Parts (Cross-Reference): PCSB4-4S-6Y; PCSB4-2S-12Y; PCSB2/0-2S-6;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 07498377450,298-15351,PCSB2/0-4-6-ND
Base Product Number: PCS

Buy Now Datasheet
Wire Splice Connectors - 298-15351-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15351-ND
Wire Splice Connectors 298-15351-ND
Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear

Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1084402-PCSB2/0-4-6 298-15351-ND
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products