Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Win Source Part Number: 1084403-PCSB2/0-3-6
Category: Connectors, Interconnects>Termin
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 2/0-14 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 3
Alternative Parts (Cross-Reference): PCSB4-2S-12Y; PCSB2/0-2S-6; PCSB4-3S-12Y;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 07498377449,298-1534
Base Product Number: PCS
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15349-ND | 1084403-PCSB2/0-3-6 |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors |
| Contact Size (AWG) | 2 to 14 AWG |