Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners PCS812D

Description
Win Source Part Number: 1053378-PCS812D Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clip, Conduit Color: Silver Package: Bulk Standard Package: 100 Material: Steel, Zinc Plated Opening Size: 0.500" ~ 0.750" (12.70mm ~ 19.05mm) Mounting Type: Stud Mount, Fastener ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498364127 Base Product Number: PCS
Request a Quote Datasheet
Description
Win Source Part Number: 1053378-PCS812D Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clip, Conduit Color: Silver Package: Bulk Standard Package: 100 Material: Steel, Zinc Plated Opening Size: 0.500" ~ 0.750" (12.70mm ~ 19.05mm) Mounting Type: Stud Mount, Fastener ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498364127 Base Product Number: PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1053378-PCS812D
Cables, Wires - Management - Cable Supports and Fasteners 1053378-PCS812D
Win Source Part Number: 1053378-PCS812D Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StrongHold™ Type: Clip, Conduit Color: Silver Package: Bulk Standard Package: 100 Material: Steel, Zinc Plated Opening Size: 0.500" ~ 0.750" (12.70mm ~ 19.05mm) Mounting Type: Stud Mount, Fastener ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 07498364127 Base Product Number: PCS

Win Source Part Number: 1053378-PCS812D
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StrongHold™
Type: Clip, Conduit
Color: Silver
Package: Bulk
Standard Package: 100
Material: Steel, Zinc Plated
Opening Size: 0.500" ~ 0.750" (12.70mm ~ 19.05mm)
Mounting Type: Stud Mount, Fastener
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 07498364127
Base Product Number: PCS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053378-PCS812D
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details