Panduit Corp. Pre-Printed WM Card, Vinyl Cloth, 0.25" PCM-33

Description
Pre-Printed WM Card, Vinyl Cloth, 0.25"
Request a Quote
Description
Pre-Printed WM Card, Vinyl Cloth, 0.25"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pre-Printed WM Card, Vinyl Cloth, 0.25
Wilmington, MA, United States
Pre-Printed WM Card, Vinyl Cloth, 0.25"
PCM-33
Pre-Printed WM Card, Vinyl Cloth, 0.25" PCM-33
Pre-Printed WM Card, Vinyl Cloth, 0.25"

Pre-Printed WM Card, Vinyl Cloth, 0.25"

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Label Materials
Product Number PCM-33
Product Name Pre-Printed WM Card, Vinyl Cloth, 0.25"
Materials of Construction Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.5 inches (63.5 mm)
View Details
Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details