Panduit Corp. Cable Assembly PCL100-9

Description
WIRE MARKR CARD 22.4MM X 38.1MM Product overview: PCL100-9 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCL100-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIRE MARKR CARD 22.4MM X 38.1MM Product overview: PCL100-9 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCL100-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 493-PCL100-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-PCL100-9
Cable Assembly 493-PCL100-9
WIRE MARKR CARD 22.4MM X 38.1MM Product overview: PCL100-9 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCL100-9 can be used for catalog matching and distributor lookup.

WIRE MARKR CARD 22.4MM X 38.1MM Product overview: PCL100-9 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCL100-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Markers - PCL100-9
915418-PCL100-9
Markers - PCL100-9 915418-PCL100-9
Manufacturer: Panduit Corp Win Source Part Number: 915418-PCL100-9 Operating Temperature Range: -46°C ~ 77°C Features: Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth Package: Bulk Part Status: Obsolete Family Name: PCL100 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: -3255-PCL100-9, 07498395739

Manufacturer: Panduit Corp
Win Source Part Number: 915418-PCL100-9
Operating Temperature Range: -46°C ~ 77°C
Features: Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Package: Bulk
Part Status: Obsolete
Family Name: PCL100
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: -3255-PCL100-9, 07498395739

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 493-PCL100-9 915418-PCL100-9
Product Name Cable Assembly Markers - PCL100-9
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details