PATCH CORD COLOR BAND, PP, YELLOW; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Yellow; External Length:-; External Width:-; Height:7.62mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 72AC7928 |
| Product Name | Patch Cord Color Band, Pp, Yellow; Cable Clamp / Clip Type Panduit |