Panduit Corp. Cable Clip, Patch Cord, White, Pk25; Cable Clamp / Clip Type Panduit PCBANDWH-Q

Description
CABLE CLIP, PATCH CORD, WHITE, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; Height:-; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, PATCH CORD, WHITE, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; Height:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Patch Cord, White, Pk25; Cable Clamp / Clip Type Panduit - 51R7044 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Patch Cord, White, Pk25; Cable Clamp / Clip Type Panduit
51R7044
Cable Clip, Patch Cord, White, Pk25; Cable Clamp / Clip Type Panduit 51R7044
CABLE CLIP, PATCH CORD, WHITE, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; Height:-; RoHS Compliant: Yes

CABLE CLIP, PATCH CORD, WHITE, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:-; Height:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 51R7044
Product Name Cable Clip, Patch Cord, White, Pk25; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details