Panduit Corp. Cable Clip, Patch Cord, Red, Pk25; Cable Clamp / Clip Type Panduit PCBANDRD-Q

Description
CABLE CLIP, PATCH CORD, RED, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Red; External Length:-; External Width:-; Height:-; ProductRoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, PATCH CORD, RED, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Red; External Length:-; External Width:-; Height:-; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Patch Cord, Red, Pk25; Cable Clamp / Clip Type Panduit - 51R7042 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Patch Cord, Red, Pk25; Cable Clamp / Clip Type Panduit
51R7042
Cable Clip, Patch Cord, Red, Pk25; Cable Clamp / Clip Type Panduit 51R7042
CABLE CLIP, PATCH CORD, RED, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Red; External Length:-; External Width:-; Height:-; ProductRoHS Compliant: Yes

CABLE CLIP, PATCH CORD, RED, PK25; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Red; External Length:-; External Width:-; Height:-; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 51R7042
Product Name Cable Clip, Patch Cord, Red, Pk25; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 2414805 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details