Panduit Corp. Markers - PCA23-9 PCA23-9

Description
Manufacturer: Panduit Corp Win Source Part Number: 771140-PCA23-9 Series: PAN-CODE Packaging: 20 per Wand; 3 Wands per Pkg Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -30°C ~ 90°C Material: Acetal Legend: 9 Family Name: PCA Cable Diameter: 0.23" ~ 0.37" (5.8mm ~ 9.4mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 771140-PCA23-9 Series: PAN-CODE Packaging: 20 per Wand; 3 Wands per Pkg Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -30°C ~ 90°C Material: Acetal Legend: 9 Family Name: PCA Cable Diameter: 0.23" ~ 0.37" (5.8mm ~ 9.4mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - PCA23-9
771140-PCA23-9
Markers - PCA23-9 771140-PCA23-9
Manufacturer: Panduit Corp Win Source Part Number: 771140-PCA23-9 Series: PAN-CODE Packaging: 20 per Wand; 3 Wands per Pkg Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -30°C ~ 90°C Material: Acetal Legend: 9 Family Name: PCA Cable Diameter: 0.23" ~ 0.37" (5.8mm ~ 9.4mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 771140-PCA23-9
Series: PAN-CODE
Packaging: 20 per Wand; 3 Wands per Pkg
Type: Wire Marker, Clip-On
Color: White
Operating Temperature Range: -30°C ~ 90°C
Material: Acetal
Legend: 9
Family Name: PCA
Cable Diameter: 0.23" ~ 0.37" (5.8mm ~ 9.4mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771140-PCA23-9
Product Name Markers - PCA23-9
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details