Wire Marker, Clip-On White Acetal
WIRE MARKER, ACETAL, 3MM X 3.94MM, WHT; Marker Type:Clip On Pre Printed; Legend:V; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3mm x 3.94mm; Cable Diameter Max:3.3mm; Cable Diameter Min:2.8mm; Marker Material:Acetal RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-15239-ND | 66H2139 |
| Product Name | Markers | Wire Marker, Acetal, 3Mm X 3.94Mm, Wht; Marker Type Panduit |
| Material | Acetal |