Wire Marker, Clip-On White Acetal
CLIP-ON WIRE MARKERS, .11-.13 WIRE OD, BLACK/WHITE 300 PC, LEGEND: 'A'.. FREE 2 YEAR RADWELL WARRANTY
CABLE MARKER, 2.8MM-3.3MM, WHITE/BLACK; Marker Type:Clip On Pre Printed; Legend:A; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.3mm; Cable Diameter Min:2.8mm; Marker Material:Acetal RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-15237-ND | 8950587 | 04F7004 |
| Product Name | Markers | Wire/Terminal Marker | Cable Marker, 2.8Mm-3.3Mm, White/black; Marker Type Panduit |
| Material | Acetal |