Wire Marker, Clip-On White Acetal
WIRE MARKER, ACETAL, 3MM X 3.94MM, WHT; Marker Type:Clip On Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3mm x 3.94mm; Cable Diameter Max:3.3mm; Cable Diameter Min:2.8mm; Marker Material:Acetal RoHS Compliant: Yes
CLIP-ON WIRE MARKERS, .11-.13 WIRE OD, BLACK/WHITE 300 PC, LEGEND: '5'.. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-15232-ND | 66H2150 | 8950567 |
| Product Name | Markers | Wire Marker, Acetal, 3Mm X 3.94Mm, Wht; Marker Type Panduit | Wire/Terminal Marker |
| Material | Acetal |