Panduit Corp. Markers PCA11-1

Description
Wire Marker, Clip-On White Acetal
Request a Quote Datasheet
Description
Wire Marker, Clip-On White Acetal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15228-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On White Acetal

Wire Marker, Clip-On White Acetal

Buy Now Datasheet
Wire/Terminal Marker - 8950551 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
8950551
Wire/Terminal Marker 8950551
STRONGHOLD PCA11-1 CLIP-ON WIRE MARKERS ARE NON-ADHESIVE MARKERS THAT GRIP TIGHTLY TO WIRE/CABLE, THEIR CHEVRON CUT KEEPS MULTIPLE MARKERS ON A CABLE ALIGNED, MARKERS ARE SUPPLIED ON AN APPLICATION WAND TOOL FOR EASY INSTALLATION, SUITABLE FOR WIRES WITH. FREE 2 YEAR RADWELL WARRANTY

STRONGHOLD PCA11-1 CLIP-ON WIRE MARKERS ARE NON-ADHESIVE MARKERS THAT GRIP TIGHTLY TO WIRE/CABLE, THEIR CHEVRON CUT KEEPS MULTIPLE MARKERS ON A CABLE ALIGNED, MARKERS ARE SUPPLIED ON AN APPLICATION WAND TOOL FOR EASY INSTALLATION, SUITABLE FOR WIRES WITH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire Marker, Acetal, 3Mm X 3.94Mm, Wht; Marker Type Panduit - 66H2146 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Acetal, 3Mm X 3.94Mm, Wht; Marker Type Panduit
66H2146
Wire Marker, Acetal, 3Mm X 3.94Mm, Wht; Marker Type Panduit 66H2146
WIRE MARKER, ACETAL, 3MM X 3.94MM, WHT; Marker Type:Clip On Pre Printed; Legend:1; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3mm x 3.94mm; Cable Diameter Max:3.3mm; Cable Diameter Min:2.8mm; Marker Material:Acetal RoHS Compliant: Yes

WIRE MARKER, ACETAL, 3MM X 3.94MM, WHT; Marker Type:Clip On Pre Printed; Legend:1; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3mm x 3.94mm; Cable Diameter Max:3.3mm; Cable Diameter Min:2.8mm; Marker Material:Acetal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15228-ND 8950551 66H2146
Product Name Markers Wire/Terminal Marker Wire Marker, Acetal, 3Mm X 3.94Mm, Wht; Marker Type Panduit
Material Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Markers - 0801447-ND - DigiKey
PHOENIX CONTACT USA
Specs
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details