Panduit Corp. Markers PCA07-8

Description
Wire Marker, Clip-On White Acetal
Request a Quote Datasheet
Description
Wire Marker, Clip-On White Acetal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15224-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On White Acetal

Wire Marker, Clip-On White Acetal

Buy Now Datasheet
Cable Marker, 2Mm-2.5Mm, White/black; Marker Type Panduit - 04F7002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 2Mm-2.5Mm, White/black; Marker Type Panduit
04F7002
Cable Marker, 2Mm-2.5Mm, White/black; Marker Type Panduit 04F7002
CABLE MARKER, 2MM-2.5MM, WHITE/BLACK; Marker Type:Clip On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:2mm; Marker Material:Acetal; Product Range:-RoHS Compliant: Yes

CABLE MARKER, 2MM-2.5MM, WHITE/BLACK; Marker Type:Clip On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:2mm; Marker Material:Acetal; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15224-ND 04F7002
Product Name Markers Cable Marker, 2Mm-2.5Mm, White/black; Marker Type Panduit
Material Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 0826611:N-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details