Wire Marker, Clip-On White Acetal
WIRE MARKER, ACETAL, 2.9MM X 2.8MM, WHT; Marker Type:Clip On Pre Printed; Legend:1; Legend Colour:Black; Marker Colour:White; Marker Dimensions:2.9mm x 2.8mm; Cable Diameter Max:2.5mm; Cable Diameter Min:2mm; Marker Material:Acetal RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-15219-ND | 66H2104 |
| Product Name | Markers | Wire Marker, Acetal, 2.9Mm X 2.8Mm, Wht; Marker Type Panduit |
| Material | Acetal |