Wire Marker, Clip-On White Acetal
CLIP ON WIRE MARKERS; Marker Type:Clip On Pre Printed; Legend:0 to 9; Legend Colour:Black; Marker Colour:White; Marker Dimensions:2.9mm x 2.8mm; Cable Diameter Max:2.5mm; Cable Diameter Min:2mm; Marker Material:Acetal RoHS Compliant: Yes
Pre-Printed Clip-On Wire Markers
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-15217-ND | 96M0001 | 70044239 |
| Product Name | Markers | Clip On Wire Markers; Marker Type Panduit | CLIP-ON WIRE MARKER; .08-.1IN WIRE OD |
| Material | Acetal | Non-Adhesive Acetal |