Panduit Corp. Cable Supports and Fasteners PC100-H25D-C0

Description
"Cable Clamp, P-Type Black Push In 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Push In 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-1304-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1304-ND
Cable Supports and Fasteners 298-1304-ND
"Cable Clamp, P-Type Black Push In 1.000"" (25.40mm)"

"Cable Clamp, P-Type Black Push In 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Pa 6.6, 25.4Mm, Black; Cable Clamp / Clip Type Panduit - 58AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pa 6.6, 25.4Mm, Black; Cable Clamp / Clip Type Panduit
58AC3581
Cable Clamp, Pa 6.6, 25.4Mm, Black; Cable Clamp / Clip Type Panduit 58AC3581
CABLE CLAMP, PA 6.6, 25.4MM, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes

CABLE CLAMP, PA 6.6, 25.4MM, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-1304-ND 58AC3581
Product Name Cable Supports and Fasteners Cable Clamp, Pa 6.6, 25.4Mm, Black; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details