Panduit Corp. Cable Supports and Fasteners PC075-H25D-C0

Description
"Cable Clamp, P-Type Black Push In 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Push In 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-1302-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1302-ND
Cable Supports and Fasteners 298-1302-ND
"Cable Clamp, P-Type Black Push In 0.750"" (19.05mm)"

"Cable Clamp, P-Type Black Push In 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 30C8287 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
30C8287
Cable Fastener; Cable Clamp / Clip Type Panduit 30C8287
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:15.7mm; Height:24.1mmRoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:15.7mm; Height:24.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-1302-ND 30C8287
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers