"Cable Clamp, P-Type Black Push In 0.374"" (9.50mm)"
CABLE CLAMP, PA 6.6, 9.5MM, BLACK, PK100; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-1299-ND | 58AC3576 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Pa 6.6, 9.5Mm, Black, Pk100; Cable Clamp / Clip Type Panduit |