Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
TERMINAL, RING TONGUE, #8, 8AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm2; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11939-ND | 54AH9573 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 8Awg, Uninsul; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |