The product is a non-insulated ring tongue terminal designed for #8 AWG stranded copper wire. It is UL listed and CSA certified, with a maximum operating temperature of 302°F (150°C) and a voltage rating of 2000 volts. The terminal is made from .040" thick copper that is tin plated, ensuring good conductivity and corrosion resistance. The dimensions include a maximum wire insulation diameter of .280 inches (7.11 mm) and a wire strip length of 3/8" (+1/32" -0). This terminal is suitable for applications requiring reliable electrical connections in various environments.
CONN RING CIRC 8AWG #10 CRIMP
Ring Terminal, Large Wire Non-Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11943-ND | 70044369 |
| Product Name | Terminals - Ring Connectors | TERMINAL,RING NON-INSUL.; 8AWG; #10 STUD |
| Terminal Type | Ring Terminal; Circular | Ring Terminal |