Panduit Corp. Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit P6-56RT

Description
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit
45AC6170
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit 45AC6170
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:-; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AC6170
Product Name Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products