Panduit Corp. Ring Connectors P6-56R-E

Description
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15193-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15193-ND
Ring Connectors 298-15193-ND
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit
92B2373
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit 92B2373
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15193-ND 92B2373
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details