Panduit Corp. Terminals - Ring Connectors P6-14R-E

Description
CONN RING CIRC 6AWG #1/4 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 6AWG #1/4 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-15189-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-15189-ND
Terminals - Ring Connectors 298-15189-ND
CONN RING CIRC 6AWG #1/4 CRIMP

CONN RING CIRC 6AWG #1/4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P6-14R-E
Terminals P6-14R-E
Terminals NON-INSL.RING #6 1/4

Terminals NON-INSL.RING #6 1/4

Buy Now Datasheet
TERMINAL,RING NON-INSUL.; 6AWG; 1/4IN STUD - 70044368 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,RING NON-INSUL.; 6AWG; 1/4IN STUD
70044368
TERMINAL,RING NON-INSUL.; 6AWG; 1/4IN STUD 70044368
Ring Terminal, Large Wire Non-Insulated Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance TERMINAL BARREL FEATURES Used for larger gauge wire (#8-#2) in construction and other demanding applications Brazed barrel seam assure a quality crimp Beveled wire lead-In Internal serrations assure good wire contact and maximize tensile strength Wire range and stud size stamped on the tongue VOLTAGE/TEMPERATURE RATINGS 600V; 90¡ C (194¡ F) operating temperature

Ring Terminal, Large Wire Non-Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
    TERMINAL BARREL FEATURES
  • Used for larger gauge wire (#8-#2) in construction and other demanding applications
  • Brazed barrel seam assure a quality crimp
  • Beveled wire lead-In
  • Internal serrations assure good wire contact and maximize tensile strength
  • Wire range and stud size stamped on the tongue
    VOLTAGE/TEMPERATURE RATINGS
    600V; 90¡ C (194¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15189-ND P6-14R-E 70044368
Product Name Terminals - Ring Connectors Terminals TERMINAL,RING NON-INSUL.; 6AWG; 1/4IN STUD
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details