Panduit Corp. Ring Connectors P6-10RHT6-E

Description
Ring Terminal Connector 10 Stud D-Shaped 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud D-Shaped 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15186-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15186-ND
Ring Connectors 298-15186-ND
Ring Terminal Connector 10 Stud D-Shaped 6 AWG Crimp

Ring Terminal Connector 10 Stud D-Shaped 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit - 72AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit
72AC7959
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit 72AC7959
TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:P-RHT Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:P-RHT Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15186-ND 72AC7959
Product Name Ring Connectors Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products