Panduit Corp. Ring Connectors P6-10R-E

Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15185-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15185-ND
Ring Connectors 298-15185-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - P6-10R-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
P6-10R-E
Connectors Crimp Terminals, Splices, Lugs - Unreviewed P6-10R-E
RING TERMINAL, LARGE WIRE, NON-INSULATED

RING TERMINAL, LARGE WIRE, NON-INSULATED

Buy Now
Terminal, Ring, #10, Crimp, 6Awg; Stud Size - Metric Panduit - 93B4581 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10, Crimp, 6Awg; Stud Size - Metric Panduit
93B4581
Terminal, Ring, #10, Crimp, 6Awg; Stud Size - Metric Panduit 93B4581
TERMINAL, RING, #10, CRIMP, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, #10, CRIMP, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15185-ND P6-10R-E 93B4581
Product Name Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Ring, #10, Crimp, 6Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products