Panduit Corp. Ring Connectors P4-56R-E

Description
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15183-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15183-ND
Ring Connectors 298-15183-ND
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Panduit - 92B2378 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Panduit
92B2378
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Panduit 92B2378
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15183-ND 92B2378
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data