Panduit Corp. Ring Connectors P4-14R-E

Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15179-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15179-ND
Ring Connectors 298-15179-ND
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg, Crimp; Stud Size - Metric Panduit
72P2927
Terminal, Ring Tongue, 1/4", 4Awg, Crimp; Stud Size - Metric Panduit 72P2927
TERMINAL, RING TONGUE, 1/4", 4AWG, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15179-ND 72P2927
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 4Awg, Crimp; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details