The product is a non-insulated ring tongue terminal designed for use with #4 AWG stranded copper wire. It is UL listed and CSA certified, with a maximum temperature rating of 302°F (150°C) and a voltage rating of 2000 volts. The terminal is made from 0.05" thick copper that is tin plated, ensuring good conductivity and corrosion resistance. The dimensions of the terminal include a width of 1.40 inches (35.6 mm), a height of 0.55 inches (14.0 mm), and a barrel diameter suitable for a #10 stud size. This terminal is suitable for applications requiring reliable electrical connections in various environments.
CONN RING CIRC 4AWG #1/4 CRIMP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-15179-ND | P4-14R-E |
| Product Name | Terminals - Ring Connectors | Terminals |
| Terminal Type | Ring Terminal; Circular |