Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
TERMINAL, RING TONGUE, #10, 4AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15176-ND | 48AC9838 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, 4Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |