Panduit Corp. Tape P32W2A2-75-72

Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - P32W2A2-75-72-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds"

Buy Now Datasheet
Tape, Adhesive Foam, Pe, White 0.75Inx72Yd; Adhesive Type Panduit - 89F1385 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Adhesive Foam, Pe, White 0.75Inx72Yd; Adhesive Type Panduit
89F1385
Tape, Adhesive Foam, Pe, White 0.75Inx72Yd; Adhesive Type Panduit 89F1385
TAPE, ADHESIVE FOAM, PE, WHITE 0.75INX72YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Colour:White RoHS Compliant: Yes

TAPE, ADHESIVE FOAM, PE, WHITE 0.75INX72YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number P32W2A2-75-72-ND 89F1385
Product Name Tape Tape, Adhesive Foam, Pe, White 0.75Inx72Yd; Adhesive Type Panduit
Type Double- Sided Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Conductive Tape - 2508727-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details