Panduit Corp. Tape P32W2A2-50-72

Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - P32W2A2-50-72-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds"

Buy Now Datasheet
Tape, Foam, Polyester, White, 0.5Inx72Yd; Adhesive Type Panduit - 89F1384 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Foam, Polyester, White, 0.5Inx72Yd; Adhesive Type Panduit
89F1384
Tape, Foam, Polyester, White, 0.5Inx72Yd; Adhesive Type Panduit 89F1384
TAPE, FOAM, POLYESTER, WHITE, 0.5INX72YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:-RoHS Compliant: Yes

TAPE, FOAM, POLYESTER, WHITE, 0.5INX72YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number P32W2A2-50-72-ND 89F1384
Product Name Tape Tape, Foam, Polyester, White, 0.5Inx72Yd; Adhesive Type Panduit
Type Double- Sided Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Lead Foil Discs - LF013MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Premium Dead-Soft Foil Tape - 360-35 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0350 inches (0.8890 mm)
View Details