Panduit Corp. Tape P32W2A2-50-7

Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 21' (6.40m) 7 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 21' (6.40m) 7 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - P32W2A2-50-7-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 21' (6.40m) 7 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive White 0.50"" (12.70mm) 1/2"" X 21' (6.40m) 7 yds"

Buy Now Datasheet
Tape, Foam, Adhesive Dbl-Side, Pe, White, 12.7Mm W X6.4M L; Adhesive Type Panduit - 66H3794 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Foam, Adhesive Dbl-Side, Pe, White, 12.7Mm W X6.4M L; Adhesive Type Panduit
66H3794
Tape, Foam, Adhesive Dbl-Side, Pe, White, 12.7Mm W X6.4M L; Adhesive Type Panduit 66H3794
TAPE, FOAM, ADHESIVE DBL-SIDE, PE, WHITE, 12.7MM W X6.4M L; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Foam; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:7yard RoHS Compliant: Yes

TAPE, FOAM, ADHESIVE DBL-SIDE, PE, WHITE, 12.7MM W X6.4M L; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Foam; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:7yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number P32W2A2-50-7-ND 66H3794
Product Name Tape Tape, Foam, Adhesive Dbl-Side, Pe, White, 12.7Mm W X6.4M L; Adhesive Type Panduit
Type Double- Sided Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details