Panduit Corp. Tape P32W2A2-100-72

Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - P32W2A2-100-72-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

Buy Now Datasheet
Tape, Adhesive, Polyester, White, 1Inx72Yd; Adhesive Type Panduit - 44F1478 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Adhesive, Polyester, White, 1Inx72Yd; Adhesive Type Panduit
44F1478
Tape, Adhesive, Polyester, White, 1Inx72Yd; Adhesive Type Panduit 44F1478
TAPE, ADHESIVE, POLYESTER, WHITE, 1INX72YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Colour:White RoHS Compliant: Yes

TAPE, ADHESIVE, POLYESTER, WHITE, 1INX72YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:White; Total Tape Thickness:39 mil (0.991 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number P32W2A2-100-72-ND 44F1478
Product Name Tape Tape, Adhesive, Polyester, White, 1Inx72Yd; Adhesive Type Panduit
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data