Panduit Corp. Ring Connectors P22-8R-M

Description
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10069-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10069-ND
Ring Connectors 298-10069-ND
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit - 14AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit
14AC0874
Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit 14AC0874
TERMINAL, RING TONGUE, #8, 22AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 22AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10069-ND 14AC0874
Product Name Ring Connectors Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers