Panduit Corp. Ring Connectors P22-8R-C

Description
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10068-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10068-ND
Ring Connectors 298-10068-ND
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit - 13AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit
13AC4780
Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit 13AC4780
TERMINAL, RING TONGUE, #8, 22AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 22AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10068-ND 13AC4780
Product Name Ring Connectors Terminal, Ring Tongue, #8, 22Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details