Panduit Corp. Terminals - Spade Connectors P22-6F-C

Description
CONN SPADE TERM 22-26AWG #6
Request a Quote Datasheet
Description
CONN SPADE TERM 22-26AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15171-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15171-ND
Terminals - Spade Connectors 298-15171-ND
CONN SPADE TERM 22-26AWG #6

CONN SPADE TERM 22-26AWG #6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 22Awg; Product Range Panduit - 72AC7958 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 22Awg; Product Range Panduit
72AC7958
Terminal, Fork Tongue, #6, 22Awg; Product Range Panduit 72AC7958
TERMINAL, FORK TONGUE, #6, 22AWG; Product Range:P-F Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 22AWG; Product Range:P-F Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15171-ND 72AC7958
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 22Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details