Panduit Corp. Ring Connectors P22-4R-M

Description
Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10067-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10067-ND
Ring Connectors 298-10067-ND
Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, 22Awg; Stud Size - Metric Panduit - 14AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 22Awg; Stud Size - Metric Panduit
14AC0873
Terminal, Ring Tongue, #4, 22Awg; Stud Size - Metric Panduit 14AC0873
TERMINAL, RING TONGUE, #4, 22AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 22AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10067-ND 14AC0873
Product Name Ring Connectors Terminal, Ring Tongue, #4, 22Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details