Panduit Corp. Fork Terminal, non-insulated, 26 - 22 AW P22-4F-M

Description
Fork Terminal, non-insulated, 26 - 22 AW
Request a Quote Datasheet
Description
Fork Terminal, non-insulated, 26 - 22 AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Terminal, non-insulated, 26 - 22 AW - P22-4F-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Fork Terminal, non-insulated, 26 - 22 AW
P22-4F-M
Fork Terminal, non-insulated, 26 - 22 AW P22-4F-M
Fork Terminal, non-insulated, 26 - 22 AW

Fork Terminal, non-insulated, 26 - 22 AW

Buy Now
Terminals - Spade Connectors - 298-20018-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-20018-ND
Terminals - Spade Connectors 298-20018-ND
CONN SPADE TERM 22-26AWG #4

CONN SPADE TERM 22-26AWG #4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P22-4F-M
Terminals P22-4F-M
Terminals Fork Term non-insula ted 26 - 22 AW

Terminals Fork Term non-insula ted 26 - 22 AW

Buy Now Datasheet
Terminal, Fork Tongue, M2.5, 22Awg; Product Range Panduit - 48AC9837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M2.5, 22Awg; Product Range Panduit
48AC9837
Terminal, Fork Tongue, M2.5, 22Awg; Product Range Panduit 48AC9837
TERMINAL, FORK TONGUE, M2.5, 22AWG; Product Range:P Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M2.5, 22AWG; Product Range:P Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number P22-4F-M 298-20018-ND P22-4F-M 48AC9837
Product Name Fork Terminal, non-insulated, 26 - 22 AW Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M2.5, 22Awg; Product Range Panduit
Terminal Type Fork Terminal Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1251963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details