The spade connector, part number 298-20017-ND, is designed for use with wire sizes ranging from 22 to 26 AWG. It features a fork design that allows for quick and easy installation without the need to remove fasteners. The internal barrel serrations ensure reliable wire contact and maximum tensile strength. The terminal barrel is brazed to prevent splitting during the crimping process, and it is internally beveled for easy wire insertion. This connector is rated for a maximum operating temperature of 302°F (150°C) and is UL and CSA approved for use up to 2000 V per UL 486A/B. It is compatible with several recommended installation tools and is available in standard packaging quantities.
CONN SPADE TERM 22-26AWG #4
Terminals Fork Term 26-22 AWG non insulated
TERMINAL, FORK, #4, 26-22AWG; Product Range:P Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-20017-ND | P22-4F-C | 90B4444 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork, #4, 26-22Awg; Product Range Panduit |
| Terminal Type | Fork Terminal; Standard | Spade Crimp |