Panduit Corp. Ring Connectors P22-2R-C

Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20015-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20015-ND
Ring Connectors 298-20015-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 22Awg, Uninsul; Stud Size - Metric Panduit - 51B866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 22Awg, Uninsul; Stud Size - Metric Panduit
51B866
Terminal, Ring Tongue, 22Awg, Uninsul; Stud Size - Metric Panduit 51B866
TERMINAL, RING TONGUE, 22AWG, UNINSUL; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 22AWG, UNINSUL; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-20015-ND 51B866
Product Name Ring Connectors Terminal, Ring Tongue, 22Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data