Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp
TERMINAL, RING TONGUE, #10, 22AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10065-ND | 48AC9835 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, 22Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |