Panduit Corp. Ring Connectors P2-56R-X

Description
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15175-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15175-ND
Ring Connectors 298-15175-ND
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M8, 2Awg, Uninsul; Stud Size - Metric Panduit - 92B2376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 2Awg, Uninsul; Stud Size - Metric Panduit
92B2376
Terminal, Ring Tongue, M8, 2Awg, Uninsul; Stud Size - Metric Panduit 92B2376
TERMINAL, RING TONGUE, M8, 2AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 2AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15175-ND 92B2376
Product Name Ring Connectors Terminal, Ring Tongue, M8, 2Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers