The Terminal, Ring Tongue, 3/8", 2AWG (part number 48AC9892) is a non-insulated ring terminal designed for secure connections in high vibration applications. It features internal barrel serrations that enhance wire contact and tensile strength. The terminal has a brazed seam to prevent barrel splitting during the crimping process and is internally beveled for easy wire insertion. It is rated for a maximum operating temperature of 302°F (150°C) and complies with UL and CSA standards for voltages up to 2000 V per UL 486A/B, where applicable. This product is suitable for applications requiring reliable electrical connections in demanding environments.
Manufacturer: Panduit Corp
Win Source Part Number: 1333851-P2-38R-X
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 2 AWG
Contact Material: Copper
Standard Package: 10
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.060" (1.52mm)
Width - Outer Edges: 0.680" (17.27mm)
Length - Overall: 1.460" (37.08mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: P2-38R-X-ND,298-1517
Base Product Number: P2-38
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333851-P2-38R-X | 298-15174-ND | 48AC9892 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Panduit |
| Termination | Crimp |