Panduit Corp. Ring Connectors P2-38R-T

Description
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15173-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15173-ND
Ring Connectors 298-15173-ND
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Panduit
48AC9833
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Panduit 48AC9833
TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15173-ND 48AC9833
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers