Panduit Corp. Connectors Crimp Terminals, Splices, Lugs - Unreviewed P2-14R-T

Description
RING TERMINAL, LARGE WIRE, NON-INSULATED
Request a Quote Datasheet
Description
RING TERMINAL, LARGE WIRE, NON-INSULATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - P2-14R-T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
P2-14R-T
Connectors Crimp Terminals, Splices, Lugs - Unreviewed P2-14R-T
RING TERMINAL, LARGE WIRE, NON-INSULATED

RING TERMINAL, LARGE WIRE, NON-INSULATED

Buy Now
Ring Connectors - 298-15169-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15169-ND
Ring Connectors 298-15169-ND
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 2Awg; Stud Size - Metric Panduit
48AC9832
Terminal, Ring Tongue, 1/4", 2Awg; Stud Size - Metric Panduit 48AC9832
TERMINAL, RING TONGUE, 1/4", 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 2AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P2-14R-T 298-15169-ND 48AC9832
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors Terminal, Ring Tongue, 1/4", 2Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Mini Alligator Clip to Banana Socket, Adapter - 8017 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details