Panduit Corp. Ring Connectors P2-12R-X

Description
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15168-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15168-ND
Ring Connectors 298-15168-ND
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Panduit
48AC9831
Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Panduit 48AC9831
TERMINAL, RING TONGUE, 1/2", 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15168-ND 48AC9831
Product Name Ring Connectors Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details