Panduit Corp. Ring Connectors P2-10R-T

Description
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20012-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20012-ND
Ring Connectors 298-20012-ND
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp

Ring Terminal Connector 10 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - P2-10R-T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
P2-10R-T
Connectors Crimp Terminals, Splices, Lugs - Unreviewed P2-10R-T
RING TERMINAL, LARGE WIRE, NON-INSULATED

RING TERMINAL, LARGE WIRE, NON-INSULATED

Buy Now
Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit - 48AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit
48AC9829
Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit 48AC9829
TERMINAL, RING TONGUE, #10, 2AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 2AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-20012-ND P2-10R-T 48AC9829
Product Name Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details