Panduit Corp. Terminals - Wire Pin Connectors P18-P47-M

Description
CONN WIRE PIN TERM 18-22AWG
Request a Quote Datasheet
Description
CONN WIRE PIN TERM 18-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Pin Connectors - 298-15166-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
298-15166-ND
Terminals - Wire Pin Connectors 298-15166-ND
CONN WIRE PIN TERM 18-22AWG

CONN WIRE PIN TERM 18-22AWG

Buy Now Datasheet
Terminal, Pin, 1.8Mm, 22-18Awg, Uninsul; Product Range Panduit - 14AC0867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 1.8Mm, 22-18Awg, Uninsul; Product Range Panduit
14AC0867
Terminal, Pin, 1.8Mm, 22-18Awg, Uninsul; Product Range Panduit 14AC0867
TERMINAL, PIN, 1.8MM, 22-18AWG, UNINSUL; Product Range:P Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, PIN, 1.8MM, 22-18AWG, UNINSUL; Product Range:P Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
P18-P47-M
Terminals P18-P47-M
Terminals PIN DSC 22-18 N I SN

Terminals PIN DSC 22-18 N I SN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15166-ND 14AC0867 P18-P47-M
Product Name Terminals - Wire Pin Connectors Terminal, Pin, 1.8Mm, 22-18Awg, Uninsul; Product Range Panduit Terminals
Terminal Type Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crocodile Clips - 1902633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details