CONN WIRE PIN TERM 18-22AWG
TERMINAL, PIN, 1.8MM, 22-18AWG, UNINSUL; Product Range:Pan-Term Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Pin Diameter:1.8mm; Insulator Colour:-; Terminal Material:Copper RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15165-ND | P18-P47-C | 91B2682 |
| Product Name | Terminals - Wire Pin Connectors | Terminals | Terminal, Pin, 1.8Mm, 22-18Awg, Uninsul; Product Range Panduit |
| Terminal Type | Pin Terminal; Barrel, Bullet | Connector Pin |